Vishay Precision Group Through Hole Resistors CW00536R00JE12HE

Description
36 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
36 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-2765-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2765-ND
Through Hole Resistors 541-2765-ND
36 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

36 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, Wirewound, 36R, 5%, Axial; Resistance Vishay - 73Y7276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 36R, 5%, Axial; Resistance Vishay
73Y7276
Resistor, Wirewound, 36R, 5%, Axial; Resistance Vishay 73Y7276
RESISTOR, WIREWOUND, 36R, 5%, AXIAL; Resistance:36ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 36R, 5%, AXIAL; Resistance:36ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2765-ND 73Y7276
Product Name Through Hole Resistors Resistor, Wirewound, 36R, 5%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers