4 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RESISTOR, WIREWOUND, 4KOHM, 5W, 5%; Resistance:4kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CWD-4.0KTR-ND | 3110-CW0054K000JS73 | CW0054K000JS73 | 08J4676 |
| Product Name | Through Hole Resistors | Wirewound Resistors | CW0054K000JS73 | Resistor, Wirewound, 4Kohm, 5W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | Power Applications | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |