68 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW00568R00JS73 | CWD-68TR-ND | 3110-CW00568R00JS73 |
| Product Name | 6.5W,68,5%,T/R | Through Hole Resistors | Wirewound Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 6.5 watts | 6.5 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound |