Vishay Precision Group CW010100K0JE12 CW010100K0JE12

Description
CW010100K0JE12
Request a Quote Datasheet
Description
CW010100K0JE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW010100K0JE12 - CW010100K0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW010100K0JE12
CW010100K0JE12
CW010100K0JE12 CW010100K0JE12
CW010100K0JE12

CW010100K0JE12

Supplier's Site
Through Hole Resistors - 541-4309-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4309-ND
Through Hole Resistors 541-4309-ND
100 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010100K0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010100K0JE12
Wirewound Resistors 3110-CW010100K0JE12
CW-10 100K 5% E12 e3

CW-10 100K 5% E12 e3

Supplier's Site Datasheet
Resistor - 16339241 - Radwell International
Willingboro, NJ, United States
Resistor
16339241
Resistor 16339241
RESISTOR, AXIAL, WIREWOUND, 100K OHM, 10 WATT, 5%, 9.5X47.6 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 100K OHM, 10 WATT, 5%, 9.5X47.6 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 100Kohm, 10W, 5%; Resistance Vishay - 41K8948 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100Kohm, 10W, 5%; Resistance Vishay
41K8948
Wirewound Resistor, 100Kohm, 10W, 5%; Resistance Vishay 41K8948
WIREWOUND RESISTOR, 100KOHM, 10W, 5%; Resistance:100kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100KOHM, 10W, 5%; Resistance:100kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70201331 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70201331
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70201331
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW010100K0JE12 541-4309-ND 3110-CW010100K0JE12 16339241 41K8948 70201331
Product Name CW010100K0JE12 Through Hole Resistors Wirewound Resistors Resistor Wirewound Resistor, 100Kohm, 10W, 5%; Resistance Vishay Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers