Vishay Precision Group Wirewound Resistors CW005560R0JE73

Description
CW-5 560 5% E73 e3
Request a Quote Datasheet
Description
CW-5 560 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005560R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005560R0JE73
Wirewound Resistors 3110-CW005560R0JE73
CW-5 560 5% E73 e3

CW-5 560 5% E73 e3

Supplier's Site Datasheet
CW005560R0JE73 - CW005560R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005560R0JE73
CW005560R0JE73
CW005560R0JE73 CW005560R0JE73
CW005560R0JE73

CW005560R0JE73

Supplier's Site
Through Hole Resistors - CW005560R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005560R0JE73-ND
Through Hole Resistors CW005560R0JE73-ND
560 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 560 Ohm, 5W, 5%; Resistance Vishay - 65K3556 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 560 Ohm, 5W, 5%; Resistance Vishay
65K3556
Wirewound Resistor, 560 Ohm, 5W, 5%; Resistance Vishay 65K3556
WIREWOUND RESISTOR, 560 OHM, 5W, 5%; Resistance:560ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 560 OHM, 5W, 5%; Resistance:560ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW005560R0JE73 CW005560R0JE73 CW005560R0JE73-ND 65K3556
Product Name Wirewound Resistors CW005560R0JE73 Through Hole Resistors Wirewound Resistor, 560 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details