Vishay Intertechnology, Inc. Wirewound Resistors CW0058K000JS73

Description
CW-5 8K 5% S73
Request a Quote Datasheet
Description
CW-5 8K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0058K000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0058K000JS73
Wirewound Resistors 3110-CW0058K000JS73
CW-5 8K 5% S73

CW-5 8K 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWD-8.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-8.0KTR-ND
Through Hole Resistors CWD-8.0KTR-ND
8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 8K OHM 5% 6.5W SILICONE WW - CW0058K000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 5% 6.5W SILICONE WW
CW0058K000JS73
RES 8K OHM 5% 6.5W SILICONE WW CW0058K000JS73
RES 8Kohm 5% 6.5W SILICONE WW

RES 8Kohm 5% 6.5W SILICONE WW

Supplier's Site
Cw, 0.875 X 0.312, 8 Kohm, 5% Vishay - 43C8239 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 8 Kohm, 5% Vishay
43C8239
Cw, 0.875 X 0.312, 8 Kohm, 5% Vishay 43C8239
CW, 0.875 x 0.312", 8 kOhm, 5%

CW, 0.875 x 0.312", 8 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0058K000JS73 CWD-8.0KTR-ND CW0058K000JS73 43C8239
Product Name Wirewound Resistors Through Hole Resistors RES 8K OHM 5% 6.5W SILICONE WW Cw, 0.875 X 0.312, 8 Kohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 8000 ohms 8000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details