The D2081UK is a surface-mount RF silicon FET designed for VHF/UHF communications and broadband applications from DC to 2.5 GHz. It features a SOT-223 package with dimensions of 6.7 mm × 3.7 mm × 1.7 mm and provides a minimum gain of 11 dB and typical noise figure below 2 dB. The device operates from a 12 V supply, supports up to 2 W power dissipation, and has a drain-source breakdown voltage of 65 V. Thermal resistance from junction to case is 70°C/W. It meets RoHS compliance and is suitable for simplified amplifier designs with low C<sub>rss</sub> and simple bias circuits.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2081UK.FTR |
| Product Name | RF Power Transistor |
| Output Power | 0.7500 watts |