The CM900DUC-24S is a dual-switch IGBT module for high-power switching in wind, solar, and motor control applications. It has a flat copper base plate and a mass of 1450 g. The module is rated for 900 A collector current and 1200 V collector-emitter voltage, with a maximum junction temperature of 175 °C. Total power dissipation is 6520 W. Isolation voltage between terminals and base plate is 2500 V RMS. Junction-to-case thermal resistance is 23 K/kW for the IGBT and 39 K/kW for the diode. Mounting torque for terminals and heat sink is 3.5-4.5 N·m. Creepage and clearance to the base plate are 33 mm. RoHS compliant and UL1557 recognized.
Powerex Mega Power Dual (MPD) Modules are designed for use in switching applications. Each module consists of two IGBT Transistors having a reverse- connected super-fast recovery free-wheel diode. All components and interconnects are isolated from the heat sinking baseplate, offering simplified system assembly and thermal management.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM900DUC-24S |
| Product Name | Power IGBT Transistor |
| Package Type | MPD type |