NPN wideband silicon RF transistor
NPN wideband silicon RF transistor
RF Transistor NPN 12V 30mA 10.5GHz 450mW Surface Mount SOT-143B
RF Transistor NPN 12V 30mA 10.5GHz 450mW Surface Mount SOT-143B
RF Transistor NPN 12V 30mA 10.5GHz 450mW Surface Mount SOT-143B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TRANS NPN 12V 10.5GHZ SOT143B Product overview: BFU520XAR from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520XAR can be used for catalog matching and distributor lookup.
RF TRANS NPN 12V 10.5GHZ SOT143B
RF Bipolar Transistors NPN wideband silicon RF transistor
RF TRANS NPN 12V 10.5GHZ SOT143B
RF TRANSISTOR, AEC-Q101, NPN, SOT-143B-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:10.5GHz; Power Dissipation Pd:450mW; DC Collector Current:5mA; DC Current Gain hFE:60hFE; RF RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | BFU520XAR | 568-11506-6-ND | BFU520XAR | 283-BFU520XAR | BFU520XAR | BFU520XAR | BFU520XAR | 07AH3624 |
| Product Name | Bipolar RF Transistors | RF Small Signal Transistor Bipolar/HBT | 12V 10.5GHZ Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF Bipolar Transistors | Bipolar RF Transistors | Rf Transistor, Aec-Q101, Npn, Sot-143B-4; Transistor Polarity Nxp | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | SOT-143-4 | SOT143; TO-253-4, TO-253AA | Tape & Reel (TR) | Automotive | SOT143; TO-253-4, TO-253AA | TO-3; SOT143 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 30 milliamps | 30 milliamps |