Win Source Part Number: 970814-BFU520WF
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 450mW
Voltage - Collector Emitter Breakdown (Max): 12V
Current - Collector (Ic) (Max): 30mA
Gain: 13dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 8V
Frequency - Transition: 10GHz
Noise Figure (dB Typ @ f): 1dB @ 1.8GHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Other Names: 568-BFU520WFDKR,568-
Base Product Number: BFU520
RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SC-70
RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SC-70
RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SC-70
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TRANS NPN 12V 10GHZ SOT323-3 Product overview: BFU520WF from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520WF can be used for catalog matching and distributor lookup.
RF TRANS NPN 12V 10GHZ SOT323-3
RF Bipolar Transistors NPN wideband silicon RF transistor
RF TRANS NPN 12V 10GHZ SOT323-3
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 970814-BFU520WF | 568-BFU520WFTR-ND | BFU520WF | 283-BFU520WF | BFU520WF | BFU520WF | BFU520WF |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | RF Small Signal Transistor Bipolar/HBT | 12V 10GHZ Bipolar Transistor | Bipolar RF Transistors | RF Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Power Gain | 13 dB | 24 dB | 13 dB | ||||
| Output Power | 0.4500 watts | 0.0050 watts | 0.4500 watts | 0.4500 watts |