NXP Semiconductors 5.5V 21GHZ Bipolar Transistor BFU660F,115

Description
RF TRANS NPN 5.5V 21GHZ 4DFP Product overview: BFU660F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 21GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5.5V, 21GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU660F,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 5.5V 21GHZ 4DFP Product overview: BFU660F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 21GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5.5V, 21GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU660F,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 21GHZ Bipolar Transistor
283-BFU660F,115
5.5V 21GHZ Bipolar Transistor 283-BFU660F,115
RF TRANS NPN 5.5V 21GHZ 4DFP Product overview: BFU660F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 21GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5.5V, 21GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU660F,115 can be used for catalog matching and distributor lookup.

RF TRANS NPN 5.5V 21GHZ 4DFP Product overview: BFU660F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 21GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5.5V, 21GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU660F,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 959003-BFU660F,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
959003-BFU660F,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 959003-BFU660F,115
Win Source Part Number: 959003-BFU660F,115 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 225mW Voltage - Collector Emitter Breakdown (Max): 5.5V Current - Collector (Ic) (Max): 60mA Gain: 12dB ~ 21dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 10mA, 2V Frequency - Transition: 21GHz Noise Figure (dB Typ @ f): 0.6dB ~ 1.2dB @ 1.5GHz ~ 5.8GHz Package / Case: SOT-343F Supplier Device Package: 4-DFP Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BFU630F,115; BFU690F,115; BFU610F,115; MT3S16U(TE85L,F); 2SC4774T106S; 2SC4713KT146RBFU660F 115; BFU660F115; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: NXP USA Inc. Other Names: 2156-BFU660F,115,NXP NXPBFU660F,115,568-8 454-2,568-8454-1,BFU 660F,115-ND,568-8454 -6,BFU660F115,934064 611115,954-BFU660F11 5 Base Product Number: BFU660

Win Source Part Number: 959003-BFU660F,115
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 225mW
Voltage - Collector Emitter Breakdown (Max): 5.5V
Current - Collector (Ic) (Max): 60mA
Gain: 12dB ~ 21dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 10mA, 2V
Frequency - Transition: 21GHz
Noise Figure (dB Typ @ f): 0.6dB ~ 1.2dB @ 1.5GHz ~ 5.8GHz
Package / Case: SOT-343F
Supplier Device Package: 4-DFP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BFU630F,115; BFU690F,115; BFU610F,115; MT3S16U(TE85L,F); 2SC4774T106S; 2SC4713KT146RBFU660F 115; BFU660F115;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Other Names: 2156-BFU660F,115,NXPNXPBFU660F,115,568-8454-2,568-8454-1,BFU660F,115-ND,568-8454-6,BFU660F115,934064611115,954-BFU660F115
Base Product Number: BFU660

Buy Now Datasheet
RF Small Signal Transistor Bipolar/HBT - BFU660F,115 - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU660F,115
RF Small Signal Transistor Bipolar/HBT BFU660F,115
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Bipolar RF Transistors - 568-8454-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-8454-1-ND
Bipolar RF Transistors 568-8454-1-ND
RF Transistor NPN 5.5V 60mA 21GHz 225mW Surface Mount 4-DFP

RF Transistor NPN 5.5V 60mA 21GHz 225mW Surface Mount 4-DFP

Buy Now Datasheet
Bipolar RF Transistors - 568-8454-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-8454-2-ND
Bipolar RF Transistors 568-8454-2-ND
RF Transistor NPN 5.5V 60mA 21GHz 225mW Surface Mount 4-DFP

RF Transistor NPN 5.5V 60mA 21GHz 225mW Surface Mount 4-DFP

Buy Now Datasheet
Bipolar RF Transistors - 568-8454-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-8454-6-ND
Bipolar RF Transistors 568-8454-6-ND
RF Transistor NPN 5.5V 60mA 21GHz 225mW Surface Mount 4-DFP

RF Transistor NPN 5.5V 60mA 21GHz 225mW Surface Mount 4-DFP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU660F,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU660F,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU660F,115
RF TRANS NPN 5.5V 21GHZ 4DFP

RF TRANS NPN 5.5V 21GHZ 4DFP

Supplier's Site
Rf Transistor, Npn, 5.5V, Sot-343F; Transistor Polarity Nxp - 31AC6250 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 5.5V, Sot-343F; Transistor Polarity Nxp
31AC6250
Rf Transistor, Npn, 5.5V, Sot-343F; Transistor Polarity Nxp 31AC6250
RF TRANSISTOR, NPN, 5.5V, SOT-343F; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5.5V; Transition Frequency ft:21GHz; Power Dissipation Pd:225mW; DC Collector Current:60mA; DC Current Gain hFE:90hFE; RF Transistor RoHS Compliant: Yes

RF TRANSISTOR, NPN, 5.5V, SOT-343F; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5.5V; Transition Frequency ft:21GHz; Power Dissipation Pd:225mW; DC Collector Current:60mA; DC Current Gain hFE:90hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site
Transistor, Rf, Npn, 5.5V, 21Ghz, Sot-343F, Full Reel; Transistor Polarity Nxp - 24T6117 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 5.5V, 21Ghz, Sot-343F, Full Reel; Transistor Polarity Nxp
24T6117
Transistor, Rf, Npn, 5.5V, 21Ghz, Sot-343F, Full Reel; Transistor Polarity Nxp 24T6117
TRANSISTOR, RF, NPN, 5.5V, 21GHZ, SOT-343F, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:5.5V; Transition Frequency:21GHz; Power Dissipation:225mW; Continuous Collector Current:30mA; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 5.5V, 21GHZ, SOT-343F, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:5.5V; Transition Frequency:21GHz; Power Dissipation:225mW; Continuous Collector Current:30mA; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Bipolar RF Transistors - BFU660F,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU660F,115
Bipolar RF Transistors BFU660F,115
RF TRANS NPN 5.5V 21GHZ 4DFP

RF TRANS NPN 5.5V 21GHZ 4DFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number 283-BFU660F,115 959003-BFU660F,115 BFU660F,115 568-8454-1-ND BFU660F,115 31AC6250 24T6117 BFU660F,115
Product Name 5.5V 21GHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF RF Small Signal Transistor Bipolar/HBT Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Npn, 5.5V, Sot-343F; Transistor Polarity Nxp Transistor, Rf, Npn, 5.5V, 21Ghz, Sot-343F, Full Reel; Transistor Polarity Nxp Bipolar RF Transistors
Polarity NPN NPN NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3 SOT-343F TO-3; SOT3 TO-3; SOT3 SOT-343F
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 30 milliamps 60 milliamps
VCEO 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data