Microchip Technology, Inc. Silicon Carbide MOSFET Modules APTMC60TLM55CT3AG

Description
Application Uninterruptible Power Supplies Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Kelvin emitter for easy drive High level of integration Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Benefits Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant
Request a Quote
Description
Application Uninterruptible Power Supplies Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Kelvin emitter for easy drive High level of integration Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Benefits Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - APTMC60TLM55CT3AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
APTMC60TLM55CT3AG
Silicon Carbide MOSFET Modules APTMC60TLM55CT3AG
Application Uninterruptible Power Supplies Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Kelvin emitter for easy drive High level of integration Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Benefits Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant

Application

  • Uninterruptible Power Supplies

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature Independent switching behavior
    • Positive temperature coefficient on VF
  • Very low stray inductance
  • Kelvin emitter for easy drive
  • High level of integration
  • Internal thermistor for temperature monitoring
  • AlN substrate for improved thermal performance

Benefits

  • Stable temperature behavior
  • Very rugged
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Easy paralleling due to positive TC of VCEsat
  • Low profile
  • RoHS Compliant
Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTMC60TLM55CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTMC60TLM55CT3AG
SIC 4N-CH 1200V 48A SP3

SIC 4N-CH 1200V 48A SP3

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APTMC60TLM55CT3AG APTMC60TLM55CT3AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB8409 - 039496-AUIRFB8409 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 375000 milliwatts
View Details
6 suppliers