The CM150TX-13T is a sixpack IGBT module for high-power switching applications such as AC motor control and servo systems, featuring a flat base with a nickel-plated copper base plate and tin-plated pin terminals. It supports a continuous collector current of 150 A and a collector-emitter voltage of 650 V, with a maximum junction temperature of 175 °C. The module is RoHS compliant and UL recognized under UL1557, File No. E323585.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM150TX-13T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |