The CM100MXUB-13T is a high-power insulated IGBT module for AC motor control, motion/servo control, and power supply applications. It features a flat base with a nickel-plated copper base plate and tin-plated solder terminals. The module has a collector-emitter voltage rating of 650 V, a continuous collector current of 100 A, and a maximum junction temperature of 175 °C. It is rated for 2500 V isolation between terminals and the base plate, and operates continuously with a junction temperature range of -40 °C to +150 °C. The module is RoHS compliant and UL recognized under UL1557, File No. E323585. Its package dimensions and terminal layout are specified for PCB mounting with a mass of 165 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM100MXUB-13T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |