NXP Semiconductors Bipolar RF Transistors BFU520AVL

Description
RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 568-BFU520AVLTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-BFU520AVLTR-ND
Bipolar RF Transistors 568-BFU520AVLTR-ND
RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SOT-23 (TO-236AB)

RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Bipolar RF Transistors - 568-BFU520AVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-BFU520AVLDKR-ND
Bipolar RF Transistors 568-BFU520AVLDKR-ND
RF TRANS NPN 12V 10GHZ SOT-23

RF TRANS NPN 12V 10GHZ SOT-23

Buy Now Datasheet
Bipolar RF Transistors - 568-BFU520AVLCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-BFU520AVLCT-ND
Bipolar RF Transistors 568-BFU520AVLCT-ND
RF TRANS NPN 12V 10GHZ SOT-23

RF TRANS NPN 12V 10GHZ SOT-23

Buy Now Datasheet
RF Small Signal Transistor Bipolar/HBT - BFU520AVL - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU520AVL
RF Small Signal Transistor Bipolar/HBT BFU520AVL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Trans Gp Bjt Npn 16V 0.05A Automotive 3-Pin To-236Ab T/r Rohs Compliant Nxp - 41X4093 - Newark, An Avnet Company
Chicago, IL, United States
Trans Gp Bjt Npn 16V 0.05A Automotive 3-Pin To-236Ab T/r Rohs Compliant Nxp
41X4093
Trans Gp Bjt Npn 16V 0.05A Automotive 3-Pin To-236Ab T/r Rohs Compliant Nxp 41X4093
Trans GP BJT NPN 16V 0.05A Automotive 3-Pin TO-236AB T/R RoHS Compliant: Yes

Trans GP BJT NPN 16V 0.05A Automotive 3-Pin TO-236AB T/R RoHS Compliant: Yes

Supplier's Site
Bipolar RF Transistors - BFU520AVL - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU520AVL
Bipolar RF Transistors BFU520AVL
RF TRANS NPN 12V 10GHZ TO236AB

RF TRANS NPN 12V 10GHZ TO236AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Bipolar Transistors
BFU520AVL
RF Bipolar Transistors BFU520AVL
RF Bipolar Transistors NPN wideband silicon RF transistor

RF Bipolar Transistors NPN wideband silicon RF transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU520AVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU520AVL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU520AVL
RF TRANS NPN 12V 10GHZ TO236AB

RF TRANS NPN 12V 10GHZ TO236AB

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 568-BFU520AVLTR-ND BFU520AVL 41X4093 BFU520AVL BFU520AVL BFU520AVL
Product Name Bipolar RF Transistors RF Small Signal Transistor Bipolar/HBT Trans Gp Bjt Npn 16V 0.05A Automotive 3-Pin To-236Ab T/r Rohs Compliant Nxp Bipolar RF Transistors RF Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 30 milliamps
VCEO 12 volts 12 volts
Power Gain 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose double transistor - BC846BSH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Single Bipolar Transistors - BCX52H6327XTSA1-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Bipolar Transistors - 1219526 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details