Powerex Mega Power Dual (MPD) Modules are designed for use in switching applications. Each module consists of two IGBT Transistors having a reverse- connected super-fast recovery free-wheel diode. All components and interconnects are isolated from the heat sinking baseplate, offering simplified system assembly and thermal management.
IGBT MODULE, DUAL, 1.7KV, 1KA; Continuous Collector Current:1kA; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:10kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM1000DUC-34SA | 90W4337 |
| Product Name | Power IGBT Transistor | Igbt Module, Dual, 1.7Kv, 1Ka; Continuous Collector Current Mitsubishi Electric |
| Package Type | MPD type | TO-3 |