NXP Semiconductors 12V 10GHZ Bipolar Transistor BFU520WX

Description
RF TRANS NPN 12V 10GHZ SOT323-3 Product overview: BFU520WX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520WX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 12V 10GHZ SOT323-3 Product overview: BFU520WX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520WX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 10GHZ Bipolar Transistor
283-BFU520WX
12V 10GHZ Bipolar Transistor 283-BFU520WX
RF TRANS NPN 12V 10GHZ SOT323-3 Product overview: BFU520WX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520WX can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 10GHZ SOT323-3 Product overview: BFU520WX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520WX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - 568-11505-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11505-1-ND
Bipolar RF Transistors 568-11505-1-ND
RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SC-70

RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SC-70

Buy Now Datasheet
Bipolar RF Transistors - 568-11505-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11505-6-ND
Bipolar RF Transistors 568-11505-6-ND
RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SC-70

RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SC-70

Buy Now Datasheet
Bipolar RF Transistors - 568-11505-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11505-2-ND
Bipolar RF Transistors 568-11505-2-ND
RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SC-70

RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SC-70

Buy Now Datasheet
RF Small Signal Transistor Bipolar/HBT - BFU520WX - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU520WX
RF Small Signal Transistor Bipolar/HBT BFU520WX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1154752-BFU520WX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1154752-BFU520WX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1154752-BFU520WX
Win Source Part Number: 1154752-BFU520WX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 450mW Voltage - Collector Emitter Breakdown (Max): 12V Current - Collector (Ic) (Max): 30mA Gain: 18.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 8V Frequency - Transition: 10GHz Noise Figure (dB Typ @ f): 0.6dB @ 900MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 934067693115; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: NXP USA Inc. Other Names: BFU520WX-ND,93406769 3115,568-11505-6,568 -11505-1,568-11505-2 Base Product Number: BFU520

Win Source Part Number: 1154752-BFU520WX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 450mW
Voltage - Collector Emitter Breakdown (Max): 12V
Current - Collector (Ic) (Max): 30mA
Gain: 18.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 8V
Frequency - Transition: 10GHz
Noise Figure (dB Typ @ f): 0.6dB @ 900MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 934067693115;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: NXP USA Inc.
Other Names: BFU520WX-ND,934067693115,568-11505-6,568-11505-1,568-11505-2
Base Product Number: BFU520

Buy Now Datasheet
Bipolar RF Transistors - BFU520WX - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU520WX
Bipolar RF Transistors BFU520WX
RF TRANS NPN 12V 10GHZ SOT323-3

RF TRANS NPN 12V 10GHZ SOT323-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU520WX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU520WX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU520WX
RF TRANS NPN 12V 10GHZ SOT323-3

RF TRANS NPN 12V 10GHZ SOT323-3

Supplier's Site
Rf Trans, Npn, 12V, 10Ghz, Sot-323; Transistor Polarity Nxp - 31AC6237 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Npn, 12V, 10Ghz, Sot-323; Transistor Polarity Nxp
31AC6237
Rf Trans, Npn, 12V, 10Ghz, Sot-323; Transistor Polarity Nxp 31AC6237
RF TRANS, NPN, 12V, 10GHZ, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:10GHz; Power Dissipation:450mW; Continuous Collector Current:5mA; No. of Pins:3Pins; DC Current Gain hFE Min:60hFE RoHS Compliant: Yes

RF TRANS, NPN, 12V, 10GHZ, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:10GHz; Power Dissipation:450mW; Continuous Collector Current:5mA; No. of Pins:3Pins; DC Current Gain hFE Min:60hFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 283-BFU520WX 568-11505-1-ND BFU520WX 1154752-BFU520WX BFU520WX BFU520WX 31AC6237
Product Name 12V 10GHZ Bipolar Transistor Bipolar RF Transistors RF Small Signal Transistor Bipolar/HBT Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Trans, Npn, 12V, 10Ghz, Sot-323; Transistor Polarity Nxp
Polarity NPN NPN NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3 SOT323; SC-70, SOT-323 Automotive TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 30 milliamps 30 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data