CM450DA-66X is a high-voltage insulated gate bipolar transistor module designed for high-power switching applications such as traction drives and DC choppers. It features a 3300 V collector-emitter voltage rating, 450 A continuous collector current, and operates with a junction temperature range of -50 to +150 °C. The module contains two IGBT elements in an insulated package with an aluminum baseplate and measures 0.75 kg in mass. It includes an NTC thermistor with 5.00 kΩ resistance at 25 °C and meets IEC 61287 for partial discharge performance. The part complies with AEC-Q200, UL 94 V-0, and RoHS standards, and has a comparative tracking index of 600. Parasitic stray inductance between terminals is 10.0 nH.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM450DA-66X |
| Product Name | Power IGBT Transistor |