Powerex IGBT Modules are designed for use in switching applications. Each module consists of one IGBT Transistor and one super-fast recovery diode. All components and interconnects are isolated from the heat sinking baseplate, offering simplified system assembly and thermal management.
IGBT, MODULE, 1.2KV, 200A; Continuous Collector Current:200A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:1.5kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM200EXS-24S | 62W4736 |
| Product Name | Power IGBT Transistor | Igbt, Module, 1.2Kv, 200A; Continuous Collector Current Mitsubishi Electric |
| Package Type | NX type | TO-3 |