The CM75MXUB-13T1 is an insulated IGBT module designed for high-power switching applications such as AC motor control and servo systems. It features a flat base with a nickel-plated copper base plate and tin-plated pin terminals. The device has a collector current rating of 75 A, a collector-emitter voltage rating of 650 V, and a maximum junction temperature of 175 °C. It is RoHS compliant and UL recognized under UL1557, File No. E323585. The module is mounted as a through-hole component with a specified PCB drill hole pattern.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM75MXUB-13T1 |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |