Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1026154-BFU520R
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 450mW
Voltage - Collector Emitter Breakdown (Max): 12V
Current - Collector (Ic) (Max): 30mA
Gain: 20dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 8V
Frequency - Transition: 10.5GHz
Noise Figure (dB Typ @ f): 0.65dB @ 900MHz
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: SOT-143B
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BFU520XAR; BFU550XAR; BFU550R; BFU530R; BFU530XAR; BCV61C21593406770221
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Other Names: BFU520R-ND,568-11504
Base Product Number: BFU520
RF Transistor NPN 12V 30mA 10.5GHz 450mW Surface Mount SOT-143B
RF Transistor NPN 12V 30mA 10.5GHz 450mW Surface Mount SOT-143B
RF TRANS NPN 12V 10.5GHZ SOT143B Product overview: BFU520R from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 10.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU520R can be used for catalog matching and distributor lookup.
TRANSISTOR, AEC-Q101, RF, NPN, 12V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:10.5GHz; Power Dissipation Pd:450mW; DC Collector Current:5mA; DC Current Gain hFE:95hFE; RF Transistor RoHS Compliant: Yes
RF TRANS NPN 12V 10.5GHZ SOT143B
RF TRANS NPN 12V 10.5GHZ SOT143B
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFU520R | 1026154-BFU520R | 568-11504-2-ND | 283-BFU520R | 60AC7926 | BFU520R | BFU520R |
| Product Name | RF Small Signal Transistor Bipolar/HBT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | 12V 10.5GHZ Bipolar Transistor | Transistor, Aec-Q101, Rf, Npn, 12V; Transistor Polarity Nxp | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3 | SOT143; TO-253-4, TO-253AA | Tape & Reel (TR) | TO-3 | Automotive | SOT143; TO-253-4, TO-253AA | |
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Power Gain | 20 dB | 26 dB | 20 dB | ||||
| Output Power | 0.4500 watts | 0.0045 watts | 0.4500 watts | 0.4500 watts |