RF MOSFET 125V TO247 Product overview: ARF463AG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 125V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF463AG can be used for catalog matching and distributor lookup.
The ARF463AG comprises a symmetric pair of common source RF power transistors designed for push-pull scientific, commercial, medical and industrial RF power amplifier applications up to 100 MHz. It has been optimized for both linear and high efficiency classes of operation.
RF MOSFET 125V TO247
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-ARF463AG | ARF463AG | ARF463AG |
| Product Name | 125V MOSFET Transistor | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 500 volts | ||
| Transconductance | 4.00E-6 kS | ||
| PD | 180 milliwatts |