NXP Semiconductors RF Small Signal Transistor Bipolar/HBT BFU590QX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Small Signal Transistor Bipolar/HBT - BFU590QX - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU590QX
RF Small Signal Transistor Bipolar/HBT BFU590QX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
12V 8GHZ SOT89 Bipolar Transistor
283-BFU590QX
12V 8GHZ SOT89 Bipolar Transistor 283-BFU590QX
RF TRANS NPN 12V 8GHZ SOT89-3 Product overview: BFU590QX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU590QX can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 8GHZ SOT89-3 Product overview: BFU590QX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU590QX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - 568-11522-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11522-1-ND
Bipolar RF Transistors 568-11522-1-ND
RF Transistor NPN 12V 200mA 8GHz 2W Surface Mount SOT-89-3

RF Transistor NPN 12V 200mA 8GHz 2W Surface Mount SOT-89-3

Buy Now Datasheet
Bipolar RF Transistors - 568-11522-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11522-6-ND
Bipolar RF Transistors 568-11522-6-ND
RF Transistor NPN 12V 200mA 8GHz 2W Surface Mount SOT-89-3

RF Transistor NPN 12V 200mA 8GHz 2W Surface Mount SOT-89-3

Buy Now Datasheet
Bipolar RF Transistors - 568-11522-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11522-2-ND
Bipolar RF Transistors 568-11522-2-ND
RF Transistor NPN 12V 200mA 8GHz 2W Surface Mount SOT-89-3

RF Transistor NPN 12V 200mA 8GHz 2W Surface Mount SOT-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1049183-BFU590QX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1049183-BFU590QX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1049183-BFU590QX
Win Source Part Number: 1049183-BFU590QX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2W Voltage - Collector Emitter Breakdown (Max): 12V Current - Collector (Ic) (Max): 200mA Gain: 6.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 80mA, 8V Frequency - Transition: 8GHz Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BFU580QX; 2SD2661T100; ZXTN25012EZTA; DCX56-13; ZXTP25012EZTA; DTDG23YPT10093406797 7115; BFU590QX.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: NXP USA Inc. Other Names: 568-11522-2,568-1152 2-1,934067977115,568 -11522-6 Base Product Number: BFU590

Win Source Part Number: 1049183-BFU590QX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 12V
Current - Collector (Ic) (Max): 200mA
Gain: 6.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 80mA, 8V
Frequency - Transition: 8GHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BFU580QX; 2SD2661T100; ZXTN25012EZTA; DCX56-13; ZXTP25012EZTA; DTDG23YPT100934067977115; BFU590QX.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Other Names: 568-11522-2,568-11522-1,934067977115,568-11522-6
Base Product Number: BFU590

Buy Now Datasheet
Bipolar RF Transistors - BFU590QX - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU590QX
Bipolar RF Transistors BFU590QX
RF TRANS NPN 12V 8GHZ SOT89-3

RF TRANS NPN 12V 8GHZ SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU590QX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU590QX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU590QX
RF TRANS NPN 12V 8GHZ SOT89-3

RF TRANS NPN 12V 8GHZ SOT89-3

Supplier's Site
Rf Trans, Npn, 12V, 0.08A, 8Ghz, Sot-89; Transistor Polarity Nxp - 31AC6247 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Npn, 12V, 0.08A, 8Ghz, Sot-89; Transistor Polarity Nxp
31AC6247
Rf Trans, Npn, 12V, 0.08A, 8Ghz, Sot-89; Transistor Polarity Nxp 31AC6247
RF TRANS, NPN, 12V, 0.08A, 8GHZ, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:8GHz; Power Dissipation:2W; Continuous Collector Current:80mA; No. of Pins:3Pins; DC Current Gain hFE Min:60hFERoHS Compliant: Yes

RF TRANS, NPN, 12V, 0.08A, 8GHZ, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:8GHz; Power Dissipation:2W; Continuous Collector Current:80mA; No. of Pins:3Pins; DC Current Gain hFE Min:60hFERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number BFU590QX 283-BFU590QX 568-11522-1-ND 1049183-BFU590QX BFU590QX BFU590QX 31AC6247
Product Name RF Small Signal Transistor Bipolar/HBT 12V 8GHZ SOT89 Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Trans, Npn, 12V, 0.08A, 8Ghz, Sot-89; Transistor Polarity Nxp
Polarity NPN NPN NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89 SOT89; TO-243AA TO-3; SOT89
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data