The D2207UK is a metal gate RF silicon FET designed for VHF/UHF communications from DC to 1 GHz with 10 W output power at 12.5 V. It features a 16.38 mm x 18.90 mm ceramic package with a metal flange and is configured for push-pull operation with dual drains and dual gates. Electrical characteristics include a minimum power gain of 10 dB, drain efficiency of 40%, and a drain-source breakdown voltage of 40 V per side. It has a maximum junction temperature of 200°C and thermal resistance of 3.5°C/W. The device contains beryllium oxide in the ceramic-to-flange interface and requires special handling to avoid toxic dust exposure.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2207UK |
| Product Name | RF Power Transistor |
| Output Power | 10 watts |