The CM1800HC-66X is a high-voltage insulated gate bipolar transistor designed for high-power switching applications such as traction drives and DC choppers. It is packaged in an insulated, flat baseplate module with a mass of 1.2 kg and features a collector-emitter voltage rating of 3300 V and a continuous collector current of 1800 A at a case temperature of 105°C. The device has a junction-to-case thermal resistance of 7.0 K/kW for the IGBT portion and meets UL 1557 for isolation. It operates with a junction temperature range of -50°C to +150°C and supports a short-circuit pulse width of 10 µs at 2500 V. The module includes an anti-parallel freewheeling diode with reverse recovery characteristics specified for emitter currents up to 1800 A.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM1800HC-66X |
| Product Name | Power IGBT Transistor |