NXP Semiconductors Bipolar RF Transistors BFU530WF

Description
RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70
Request a Quote Datasheet
Description
RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFU530WF-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFU530WF-ND
Bipolar RF Transistors BFU530WF-ND
RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70

RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70

Buy Now Datasheet
Singapore, Singapore
12V 11GHZ Bipolar Transistor
283-BFU530WF
12V 11GHZ Bipolar Transistor 283-BFU530WF
RF TRANS NPN 12V 11GHZ SOT323-3 Product overview: BFU530WF from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 11GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU530WF can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 11GHZ SOT323-3 Product overview: BFU530WF from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 11GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU530WF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Small Signal Transistor Bipolar/HBT - BFU530WF - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU530WF
RF Small Signal Transistor Bipolar/HBT BFU530WF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Bipolar RF Transistors - BFU530WF - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU530WF
Bipolar RF Transistors BFU530WF
RF TRANS NPN 12V 11GHZ SOT323-3

RF TRANS NPN 12V 11GHZ SOT323-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU530WF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU530WF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU530WF
RF TRANS NPN 12V 11GHZ SOT323-3

RF TRANS NPN 12V 11GHZ SOT323-3

Supplier's Site
Trans Gp Bjt Npn 16V 0.065A Automotive 3-Pin Sc-70 T/r Rohs Compliant Nxp - 41X4108 - Newark, An Avnet Company
Chicago, IL, United States
Trans Gp Bjt Npn 16V 0.065A Automotive 3-Pin Sc-70 T/r Rohs Compliant Nxp
41X4108
Trans Gp Bjt Npn 16V 0.065A Automotive 3-Pin Sc-70 T/r Rohs Compliant Nxp 41X4108
Trans GP BJT NPN 16V 0.065A Automotive 3-Pin SC-70 T/R RoHS Compliant: Yes

Trans GP BJT NPN 16V 0.065A Automotive 3-Pin SC-70 T/R RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BFU530WF-ND 283-BFU530WF BFU530WF BFU530WF BFU530WF 41X4108
Product Name Bipolar RF Transistors 12V 11GHZ Bipolar Transistor RF Small Signal Transistor Bipolar/HBT Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans Gp Bjt Npn 16V 0.065A Automotive 3-Pin Sc-70 T/r Rohs Compliant Nxp
Polarity NPN NPN NPN; NPN NPN
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 40 milliamps 40 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data