Mitsubishi Electric Automation, Inc.Power IGBT TransistorCM450DX-13T
Description
Flat base type
Copper base plate (Nickel-plating)
RoHS Directive compliant
Tin-plating pin terminals
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
Flat base type
Copper base plate (Nickel-plating)
RoHS Directive compliant
Tin-plating pin terminals
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The CM450DX-13T is a high-power insulated IGBT module designed for switching applications such as AC motor control and servo systems. It features a flat base with a nickel-plated copper base plate, tin-plated pin terminals, and RoHS compliance. The device offers a collector current rating of 450 A and a collector-emitter voltage rating of 650 V, with a maximum junction temperature of 175 °C. It is configured as a dual switch (half-bridge) and is UL recognized under UL1557, File No. E323585.
Datasheet Summary Powered by GS/AI
The CM450DX-13T is a high-power insulated IGBT module designed for switching applications such as AC motor control and servo systems. It features a flat base with a nickel-plated copper base plate, tin-plated pin terminals, and RoHS compliance. The device offers a collector current rating of 450 A and a collector-emitter voltage rating of 650 V, with a maximum junction temperature of 175 °C. It is configured as a dual switch (half-bridge) and is UL recognized under UL1557, File No. E323585.