Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: NXP
Win Source Part Number: 1023272-BFU760F,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 45GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.4dB to 0.5dB @ 1.5GHz to 2.4GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-DFP
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 2.8V
Typical Gain (hFE) (Min): 155 @ 10mA, 2V
Maximum Power Dissipation: 220mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Transistor NPN 2.8V 70mA 45GHz 220mW Surface Mount 4-DFP
RF Transistor NPN 2.8V 70mA 45GHz 220mW Surface Mount 4-DFP
RF Transistor NPN 2.8V 70mA 45GHz 220mW Surface Mount 4-DFP
RF TRANS NPN 2.8V 45GHZ 4DFP Product overview: BFU760F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU760F,115 can be used for catalog matching and distributor lookup.
RF TRANS NPN 2.8V 45GHZ 4DFP
RF TRANS NPN 2.8V 45GHZ 4DFP
RF TRANS, NPN, 2.8V, 0.025A, SOT343F; Transistor Polarity:NPN; Collector Emitter Voltage Max:2.8V; Transition Frequency:45GHz; Power Dissipation:220mW; Continuous Collector Current:25mA; No. of Pins:4Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | BFU760F,115 | 1023272-BFU760F,115 | 568-8458-6-ND | 283-BFU760F,115 | BFU760F,115 | BFU760F,115 | 31AC6256 |
| Product Name | RF Small Signal Transistor Bipolar/HBT | TRANSISTORS - RF Transistors (BJT) - BFU760F,115 | Bipolar RF Transistors | 2.8V 45GHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Trans, Npn, 2.8V, 0.025A, Sot343F; Transistor Polarity Nxp |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; 4-DFP | SOT-343F | Tape & Reel (TR) | SOT-343F | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 25 milliamps | 70 milliamps | |||||
| VCEO | 2.8 volts | 2.8 volts | 2.8 volts |