The CM75MXUB-13T is an insulated IGBT module designed for high-power switching applications such as AC motor control and servo systems. It features a flat base with a nickel-plated copper base plate and tin-plated solder pin terminals. The module has a collector-emitter voltage rating of 650 V and a continuous collector current rating of 75 A per inverter leg, with a maximum junction temperature of 175 °C. It includes an integrated NTC thermistor for temperature monitoring and complies with RoHS Directive 2011/65/EU. The module is UL Recognized under UL1557, File No. E323585. The package measures 86 mm × 117 mm with a base plate flatness tolerance of ±0 to +200 µm and weighs 165 g. Mounting torque for M5 screws is specified at 2.5 to 3.5 N·m. The isolation voltage between terminals and base plate is 2500 V RMS at 60 Hz for 1 minute.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM75MXUB-13T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |