Microchip Technology, Inc. Silicon Carbide MOSFET Modules APTMC120HM17CT3AG

Description
Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile Each leg can be easily paralleled to achieve a phase leg of twice the current capability RoHS Compliant
Request a Quote
Description
Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile Each leg can be easily paralleled to achieve a phase leg of twice the current capability RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - APTMC120HM17CT3AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
APTMC120HM17CT3AG
Silicon Carbide MOSFET Modules APTMC120HM17CT3AG
Application Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile Each leg can be easily paralleled to achieve a phase leg of twice the current capability RoHS Compliant

Application

  • Welding converters
  • Switched Mode Power Supplies
  • Uninterruptible Power Supplies
  • Motor control

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature Independent switching behavior
    • Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • AlN substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • Each leg can be easily paralleled to achieve a phase leg of twice the current capability
  • RoHS Compliant
Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTMC120HM17CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTMC120HM17CT3AG
SIC 4N-CH 1200V 147A SP3

SIC 4N-CH 1200V 147A SP3

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APTMC120HM17CT3AG APTMC120HM17CT3AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details