CM200DY-24T is a dual-switch IGBT module designed for high-power switching applications such as AC motor control and servo systems. It features a flat base with nickel-plated terminals, a maximum collector current of 200 A, and a collector-emitter voltage rating of 1200 V. The module operates with a maximum junction temperature of 175 °C and a case temperature limit of 150 °C. Thermal resistance from junction to case is 63 K/kW for the IGBT and 114 K/kW for the free-wheeling diode. The mounting torque for main terminals is specified between 2.5 and 3.5 N·m for M5 screws, and 3.5 to 4.5 N·m for M6 screws. The part complies with RoHS Directive 2011/65/EU and is UL recognized under UL1557, File No. E323585. It is housed in an insulated, 155 g module with a base plate flatness tolerance of ±0 to +200 μm.
IGBT Modules IGBT MODULE T-SERIES STANDARD TYPE DUAL
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Transistors |
| Product Number | CM200DY-24T |
| Product Name | Transistors |