Manufacturer: Microchip Technology
Win Source Part Number: 1325305-ARF476FL
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 1
Voltage - Rated: 500 V
Frequency: 128MHz
Current - Test: 15 mA
Gain: 16dB
Transistor Type: 2 N-Channel (Dual) Common Source
Voltage - Test: 150 V
Power - Output: 900W
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: ARF476
RoHS Status: RoHS Compliant
The ARF476FL is a matched pair of RF power transistors in a common source configuration. It is designed for high voltage push-pull or parallel operation in narrow band ISM and MRI power amplifiers up to 150 MHz.
RF MOSFET 150V
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1325305-ARF476FL | ARF476FL | ARF476FL |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| Output Power | 900 watts | 900 watts | |
| Power Gain | 16 dB | 16 dB |