Manufacturer: NXP
Win Source Part Number: 100269-BFU725F/N1,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10dB to 24dB
Frequency - Transition: 55GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.42dB to 1.1dB @ 1.5GHz to 12GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-SO
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 2.8V
Typical Gain (hFE) (Min): 160 @ 10mA, 2V
Maximum Power Dissipation: 136mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
RF TRANS NPN 2.8V 55GHZ 4SO Product overview: BFU725F/N1,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 55GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 55GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU725F/N1,115 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transistor NPN 2.8V 40mA 55GHz 136mW Surface Mount 4-SO
RF Transistor NPN 2.8V 40mA 55GHz 136mW Surface Mount 4-SO
RF Transistor NPN 2.8V 40mA 55GHz 136mW Surface Mount 4-SO
RF TRANS, NPN, 2.8V, 0.025A, SOT343F; Transistor Polarity:NPN; Collector Emitter Voltage Max:2.8V; Transition Frequency:55GHz; Power Dissipation:136mW; Continuous Collector Current:25mA; No. of Pins:4Pins; Product Range:-; MSL:- RoHS Compliant: Yes
RF TRANS NPN 2.8V 55GHZ 4SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 100269-BFU725F/N1,115 | 283-BFU725F/N1,115 | BFU725F/N1,115 | 568-5111-6-ND | 31AC6253 | BFU725F/N1,115 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFU725F/N1,115 | 2.8V 55GHZ Bipolar Transistor | RF Small Signal Transistor Bipolar/HBT | Bipolar RF Transistors | Rf Trans, Npn, 2.8V, 0.025A, Sot343F; Transistor Polarity Nxp | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; 4-SO | Tape & Reel (TR) | SOT-343 Reverse Pinning | TO-3 | SOT-343 Reverse Pinning | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Power Gain | 160 dB | 28 dB | 10 dB |