The CM225DX-24T is a high-power insulated IGBT module designed for AC motor control, motion/servo control, and power supply applications. It features a flat base with a nickel-plated copper base plate, tin-plated pin terminals, and RoHS compliance. The module supports a continuous collector current of 225 A and a collector-emitter voltage rating of 1200 V, with a maximum junction temperature of 175 °C. It is configured as a dual switch (half-bridge) and is UL recognized under UL1557, File No. E323585. The physical mounting dimensions are provided for pressfit terminal configuration.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM225DX-24T |
| Product Name | Power IGBT Transistor |
| Package Type | NX type |