The CM100TX-34T is a sixpack IGBT module designed for high-power switching applications such as AC motor control and servo systems. It features a flat base with a nickel-plated copper base plate and tin-plated solder pin terminals. The module has a collector current rating of 100 A and a collector-emitter voltage rating of 1700 V, with a maximum junction temperature of 175 °C. It measures 120 mm by 100 mm and is rated for 4000 V isolation between terminals and the base plate. The device is RoHS compliant and UL recognized under UL1557, File No. E323585.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM100TX-34T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |