The D1025UK is a metal gate RF silicon FET designed for amplifier applications from 1 MHz to 175 MHz. It is packaged in a ceramic case with a gold metallized flange, measuring 6.35 mm in diameter and 18.41 mm in height. The device supports single-ended operation with a maximum drain-source voltage of 70 V, a continuous drain current of 25 A, and power dissipation up to 175 W. It offers a minimum power gain of 16 dB and drain efficiency of 50% at 28 V and 100 W output. Input and output capacitances are 300 pF and 150 pF respectively at 1 MHz. The thermal resistance from junction to case is 1.0°C/W. The ceramic portion contains beryllium oxide, requiring careful handling to avoid dust exposure. It is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D1025UK |
| Product Name | RF Power Transistor |
| Output Power | 100 watts |