Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transistor NPN 12V 50mA 11GHz 450mW Surface Mount SOT-143B
RF Transistor NPN 12V 50mA 11GHz 450mW Surface Mount SOT-143B
RF Transistor NPN 12V 50mA 11GHz 450mW Surface Mount SOT-143B
Win Source Part Number: 980233-BFU550XAR
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 450mW
Voltage - Collector Emitter Breakdown (Max): 12V
Current - Collector (Ic) (Max): 50mA
Gain: 21.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 15mA, 8V
Frequency - Transition: 11GHz
Noise Figure (dB Typ @ f): 0.75db @ 900MHz
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: SOT-143B
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Other Names: 934067708215,2156-BF
Base Product Number: BFU550
RF TRANS NPN 12V 11GHZ SOT143B Product overview: BFU550XAR from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 11GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU550XAR can be used for catalog matching and distributor lookup.
RF TRANSISTOR, AEC-Q101, NPN, SOT143-B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:11GHz; Power Dissipation Pd:450mW; DC Collector Current:50mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes
RF Bipolar Transistors NPN wideband silicon RF transistor
RF TRANS NPN 12V 11GHZ SOT143B
RF TRANS NPN 12V 11GHZ SOT143B
| Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFU550XAR | 568-11517-2-ND | 980233-BFU550XAR | 283-BFU550XAR | 31AC6245 | BFU550XAR | BFU550XAR | BFU550XAR |
| Product Name | RF Small Signal Transistor Bipolar/HBT | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | 12V 11GHZ Bipolar Transistor | Rf Transistor, Aec-Q101, Npn, Sot143-B; Transistor Polarity Nxp | RF Bipolar Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT143; TO-253-4, TO-253AA | SOT3 | Tape & Reel (TR) | TO-3 | SOT143; TO-253-4, TO-253AA | Automotive | ||
| Transistor Grade / Operating Range | Automotive | |||||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| Power Gain | 21.5 dB | 26.5 dB | 21.5 dB |