The CM150DY-24T is a dual-switch half-bridge IGBT module designed for high-power switching applications such as AC motor control and servo systems. It has a collector-emitter voltage rating of 1200 V and a continuous collector current rating of 150 A. The module features nickel-plated tab terminals, an insulated base, and a maximum junction temperature of 175 °C. It is packaged in a case measuring 120 mm × 80 mm with a mass of 120 g. The device is compliant with RoHS directives and UL 1557, with an isolation voltage of 4000 V RMS. Thermal resistance is 93 K/kW from junction to case for the IGBT and 161 K/kW for the free-wheeling diode. Mounting torque for the main terminals is specified as 2.5 to 3.5 N·m using M5 screws.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM150DY-24T |
| Product Name | Power IGBT Transistor |
| Package Type | std type |