The CM600DX-24T is a half-bridge IGBT module rated for 600 A collector current and 1200 V collector-emitter voltage, designed for high-power switching applications such as AC motor control and servo systems. It features a flat base with a nickel-plated copper base plate and tin-plated solder pin terminals. The module has a maximum junction temperature of 175 °C and a maximum case temperature of 125 °C. It complies with the RoHS Directive and is UL recognized under UL1557, File No. E323585. The physical dimensions and terminal layout are specified for through-hole mounting, with a mass of 300 g and a base plate flatness tolerance of up to +200 μm.
High Power Switching Use Insulated Type
Application
AC Motor Control, Motion/Servo Control, Power Supply, etc
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM600DX-24T |
| Product Name | Power IGBT Transistor |
| Package Type | NX type |