The CM150RX-24T is a high-power insulated IGBT module designed for switching applications such as AC motor control and servo systems. It features a flat base with a nickel-plated copper base plate and tin-plated terminals. The module sustains a collector current of 150 A and a collector-emitter voltage of 1200 V, with a maximum junction temperature of 175 °C. It is RoHS compliant and UL recognized under UL1557, File No. E323585.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM150RX-24T |
| Product Name | Power IGBT Transistor |
| Package Type | NX type |