The CM450DXP-34T is a high-power insulated IGBT module designed for switching applications such as AC motor control and servo systems. It features a flat base with a nickel-plated copper base plate and tin-plated pressfit terminals. The device supports a collector current of 450 A and a collector-emitter voltage of 1700 V, with a maximum junction temperature of 175 °C. It is RoHS compliant and UL recognized under UL1557, File No. E323585. The module is configured as a dual switch (half-bridge) with a specified terminal layout and mounting hole pattern for PCB integration.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM450DXP-34T |
| Product Name | Power IGBT Transistor |
| Package Type | NX type (press-fit) |