Dual (AC Switch) IGBT S-Series Module. Powerex Dual IGBT Module in a common collector AC Switch configuration. Each module consists of two IGBTs in an AC Switch configuration with each IGBT having an anti-parallel connected super-fast recovery diode. All components and interconnects are isolated from the heat sinking baseplate, offering simplified system assembly and thermal management.
IGBT, MODULE, 1.2KV, 350A; Continuous Collector Current:350A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:2.67kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM400C1Y-24S | 90W4346 |
| Product Name | Power IGBT Transistor | Igbt, Module, 1.2Kv, 350A; Continuous Collector Current Mitsubishi Electric |
| Package Type | std type | TO-3 |