RF Transistor NPN 5.5V 10mA 15GHz 136mW Surface Mount 4-DFP
RF Transistor NPN 5.5V 10mA 15GHz 136mW Surface Mount 4-DFP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: NXP
Win Source Part Number: 769987-BFU610F,115
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SOT-343F
Mounting: SMD
Power - Max: 136mW
Gain: 13.5dB ~ 23.5dB
Transistor Type: NPN
Frequency - Transition: 15GHz
Noise Figure (dB Typ @ f): 0.9dB ~ 1.7dB @ 1.5GHz ~ 5.8GHz
Family Name: BFU610F
Categories: Discrete Semiconductor Products
Manufacturer Package: 4-DFP
Current - Collector (Ic) (Maximum): 10mA
Voltage - Collector Emitter Breakdown (Maximum): 5.5V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 1mA, 2V
Alternative Parts (Cross-Reference): BFR 360F H6327; BFR340F; BFR360FH6765XT; BFR340FH6327XTSA1;
Introduction Date: June 17, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
TRANSISTOR NPN SOT343F
TRANSISTOR, RF, NPN, 5.5V, 15GHZ, SOT-343F, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:5.5V; Transition Frequency:15GHz; Power Dissipation:136mW; Continuous Collector Current:2mA; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
RF TRANSISTOR, NPN, 5.5V, 15GHZ, SOT343F; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5.5V; Transition Frequency ft:15GHz; Power Dissipation Pd:136mW; DC Collector Current:10mA; DC Current Gain hFE:90hFE; RF RoHS Compliant: Yes
RF TRANS NPN 5.5V 15GHZ 4DFP
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 568-8452-1-ND | BFU610F,115 | 769987-BFU610F,115 | BFU610F,115 | 24T6115 | 31AC6248 | BFU610F,115 |
| Product Name | Bipolar RF Transistors | RF Small Signal Transistor Bipolar/HBT | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFU610F,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Rf, Npn, 5.5V, 15Ghz, Sot-343F, Full Reel; Transistor Polarity Nxp | Rf Transistor, Npn, 5.5V, 15Ghz, Sot343F; Transistor Polarity Nxp | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT-343F | SOT3 | TO-3; SOT3 | TO-3 | SOT-343F | ||
| Packing Method | Tape Reel; Reel package | Bulk; Bulk | |||||
| Power Gain | 13.5 to 23.5 dB | 17 dB | |||||
| Noise Figure | 0.9000 dB | 0.9000 to ? dB |