NXP Semiconductors Bipolar Transistor BFU768F,115

Description
BFU768F - NPN WIDEBAND SILICON G Product overview: BFU768F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU768F,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BFU768F - NPN WIDEBAND SILICON G Product overview: BFU768F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU768F,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
283-BFU768F,115
Bipolar Transistor 283-BFU768F,115
BFU768F - NPN WIDEBAND SILICON G Product overview: BFU768F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU768F,115 can be used for catalog matching and distributor lookup.

BFU768F - NPN WIDEBAND SILICON G Product overview: BFU768F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU768F,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFU768F,115 - 115380-BFU768F,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFU768F,115
115380-BFU768F,115
TRANSISTORS - RF Transistors (BJT) - BFU768F,115 115380-BFU768F,115
Manufacturer: NXP Win Source Part Number: 115380-BFU768F,115 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.1dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 2.4GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 4-DFP Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 2.8V Typical Gain (hFE) (Min): 155 @ 10mA, 2V Maximum Power Dissipation: 220mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 115380-BFU768F,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13.1dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 2.4GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-DFP
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 2.8V
Typical Gain (hFE) (Min): 155 @ 10mA, 2V
Maximum Power Dissipation: 220mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - 568-12028-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-12028-1-ND
Bipolar RF Transistors 568-12028-1-ND
RF Transistor NPN 2.8V 70mA 220mW Surface Mount 4-DFP

RF Transistor NPN 2.8V 70mA 220mW Surface Mount 4-DFP

Buy Now Datasheet
Bipolar RF Transistors - 568-12028-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-12028-2-ND
Bipolar RF Transistors 568-12028-2-ND
RF Transistor NPN 2.8V 70mA 220mW Surface Mount 4-DFP

RF Transistor NPN 2.8V 70mA 220mW Surface Mount 4-DFP

Buy Now Datasheet
RF Small Signal Transistor Bipolar/HBT - BFU768F,115 - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU768F,115
RF Small Signal Transistor Bipolar/HBT BFU768F,115
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Bipolar RF Transistors - BFU768F,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU768F,115
Bipolar RF Transistors BFU768F,115
BFU768F - NPN WIDEBAND SILICON G

BFU768F - NPN WIDEBAND SILICON G

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU768F,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU768F,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU768F,115
BFU768F - NPN WIDEBAND SILICON G

BFU768F - NPN WIDEBAND SILICON G

Supplier's Site
TRANS RF NPN 2.8V 70MA DFP4 - 568-BFU768F,115 - Utmel Electronic Limited
Hong Kong, China
TRANS RF NPN 2.8V 70MA DFP4
568-BFU768F,115
TRANS RF NPN 2.8V 70MA DFP4 568-BFU768F,115
TRANS RF NPN 2.8V 70MA DFP4

TRANS RF NPN 2.8V 70MA DFP4

Supplier's Site
Transistor, Rf, Npn, 2.8V, 110Ghz; Transistor Polarity Nxp - 60AC7934 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 2.8V, 110Ghz; Transistor Polarity Nxp
60AC7934
Transistor, Rf, Npn, 2.8V, 110Ghz; Transistor Polarity Nxp 60AC7934
TRANSISTOR, RF, NPN, 2.8V, 110GHZ; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:2.8V; Transition Frequency ft:110GHz; Power Dissipation Pd:220mW; DC Collector Current:70mA; DC Current Gain hFE:330hFE; RF Transistor RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 2.8V, 110GHZ; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:2.8V; Transition Frequency ft:110GHz; Power Dissipation Pd:220mW; DC Collector Current:70mA; DC Current Gain hFE:330hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Richardson RFPD ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number 283-BFU768F,115 115380-BFU768F,115 568-12028-1-ND BFU768F,115 BFU768F,115 BFU768F,115 568-BFU768F,115 60AC7934
Product Name Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFU768F,115 Bipolar RF Transistors RF Small Signal Transistor Bipolar/HBT Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS RF NPN 2.8V 70MA DFP4 Transistor, Rf, Npn, 2.8V, 110Ghz; Transistor Polarity Nxp
Polarity NPN NPN; NPN NPN NPN; NPN NPN NPN
Package Type Bulk SOT3; 4-DFP SOT-343F SOT-343F TO-3
Packing Method Bulk Bulk; Bulk Tape Reel; Tape & Reel (TR)
IC(max) 70 milliamps 70 milliamps
VCEO 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data