Mitsubishi Electric Automation, Inc.Power IGBT TransistorCM450C1Y-24T
Description
Flat base type
Copper base plate (Nickel-plating)
Nickel-plating tab terminals
RoHS Directive compliant
UL Recognized under UL1557, File No.E323585
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
Flat base type
Copper base plate (Nickel-plating)
Nickel-plating tab terminals
RoHS Directive compliant
UL Recognized under UL1557, File No.E323585
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The CM450C1Y-24T is a high-power insulated IGBT module designed for AC power switching, featuring a flat base with a nickel-plated copper base plate and nickel-plated tab terminals. It has a collector-emitter voltage rating of 1200 V and a continuous collector current of 450 A. The maximum junction temperature is 175 °C, and the maximum case temperature is 150 °C. The module is UL recognized under UL1557, File No. E323585, and complies with the RoHS Directive. Its mounting torque for both main terminals and heat sink attachment is specified between 3.5 and 4.5 N·m. The device has a mass of 260 g and a creepage distance of 25.3 mm from terminal to base plate.
Datasheet Summary Powered by GS/AI
The CM450C1Y-24T is a high-power insulated IGBT module designed for AC power switching, featuring a flat base with a nickel-plated copper base plate and nickel-plated tab terminals. It has a collector-emitter voltage rating of 1200 V and a continuous collector current of 450 A. The maximum junction temperature is 175 °C, and the maximum case temperature is 150 °C. The module is UL recognized under UL1557, File No. E323585, and complies with the RoHS Directive. Its mounting torque for both main terminals and heat sink attachment is specified between 3.5 and 4.5 N·m. The device has a mass of 260 g and a creepage distance of 25.3 mm from terminal to base plate.