NXP Semiconductors Bipolar RF Transistors BFU730LXZ

Description
RF Transistor NPN 3V 30mA 53GHz 160mW Surface Mount DFN1006C-3
Request a Quote Datasheet
Description
RF Transistor NPN 3V 30mA 53GHz 160mW Surface Mount DFN1006C-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 568-13122-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-13122-2-ND
Bipolar RF Transistors 568-13122-2-ND
RF Transistor NPN 3V 30mA 53GHz 160mW Surface Mount DFN1006C-3

RF Transistor NPN 3V 30mA 53GHz 160mW Surface Mount DFN1006C-3

Buy Now Datasheet
Bipolar RF Transistors - 568-13122-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-13122-1-ND
Bipolar RF Transistors 568-13122-1-ND
RF Transistor NPN 3V 30mA 53GHz 160mW Surface Mount DFN1006C-3

RF Transistor NPN 3V 30mA 53GHz 160mW Surface Mount DFN1006C-3

Buy Now Datasheet
Bipolar RF Transistors - 568-13122-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-13122-6-ND
Bipolar RF Transistors 568-13122-6-ND
RF Transistor NPN 3V 30mA 53GHz 160mW Surface Mount DFN1006C-3

RF Transistor NPN 3V 30mA 53GHz 160mW Surface Mount DFN1006C-3

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFU730LXZ - 1023271-BFU730LXZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFU730LXZ
1023271-BFU730LXZ
TRANSISTORS - RF Transistors (BJT) - BFU730LXZ 1023271-BFU730LXZ
Manufacturer: NXP Win Source Part Number: 1023271-BFU730LXZ Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15.8dB Frequency - Transition: 53GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.75dB @ 6GHz Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3V Typical Gain (hFE) (Min): 205 @ 2mA, 3V Maximum Power Dissipation: 160mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1023271-BFU730LXZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15.8dB
Frequency - Transition: 53GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.75dB @ 6GHz
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3V
Typical Gain (hFE) (Min): 205 @ 2mA, 3V
Maximum Power Dissipation: 160mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Small Signal Transistor Bipolar/HBT - BFU730LXZ - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU730LXZ
RF Small Signal Transistor Bipolar/HBT BFU730LXZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
3V 53GHZ Bipolar Transistor
283-BFU730LXZ
3V 53GHZ Bipolar Transistor 283-BFU730LXZ
RF TRANS NPN 3V 53GHZ 3DFN1006 Product overview: BFU730LXZ from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 53GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3V, 53GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU730LXZ can be used for catalog matching and distributor lookup.

RF TRANS NPN 3V 53GHZ 3DFN1006 Product overview: BFU730LXZ from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 53GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3V, 53GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU730LXZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans GP BJT NPN 3V 0.03A 3-Pin SOT-883C T/R - 568-BFU730LXZ - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 3V 0.03A 3-Pin SOT-883C T/R
568-BFU730LXZ
Trans GP BJT NPN 3V 0.03A 3-Pin SOT-883C T/R 568-BFU730LXZ
Trans GP BJT NPN 3V 0.03A 3-Pin SOT-883C T/R

Trans GP BJT NPN 3V 0.03A 3-Pin SOT-883C T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU730LXZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU730LXZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU730LXZ
RF TRANS NPN 3V 53GHZ 3DFN1006

RF TRANS NPN 3V 53GHZ 3DFN1006

Supplier's Site
Rf Transistor, Npn, 3V, 53Ghz, Sot883C; Transistor Polarity Nxp - 31AC6255 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 3V, 53Ghz, Sot883C; Transistor Polarity Nxp
31AC6255
Rf Transistor, Npn, 3V, 53Ghz, Sot883C; Transistor Polarity Nxp 31AC6255
RF TRANSISTOR, NPN, 3V, 53GHZ, SOT883C; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:3V; Transition Frequency ft:53GHz; Power Dissipation Pd:160mW; DC Collector Current:30mA; DC Current Gain hFE:205hFE; RF Transistor RoHS Compliant: Yes

RF TRANSISTOR, NPN, 3V, 53GHZ, SOT883C; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:3V; Transition Frequency ft:53GHz; Power Dissipation Pd:160mW; DC Collector Current:30mA; DC Current Gain hFE:205hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Bipolar Transistors
BFU730LXZ
RF Bipolar Transistors BFU730LXZ
RF Bipolar Transistors SiGe:C MMIC Transistor

RF Bipolar Transistors SiGe:C MMIC Transistor

Buy Now Datasheet
Bipolar RF Transistors - BFU730LXZ - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU730LXZ
Bipolar RF Transistors BFU730LXZ
RF TRANS NPN 3V 53GHZ 3DFN1006

RF TRANS NPN 3V 53GHZ 3DFN1006

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 568-13122-2-ND 1023271-BFU730LXZ BFU730LXZ 283-BFU730LXZ 568-BFU730LXZ BFU730LXZ 31AC6255 BFU730LXZ BFU730LXZ
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFU730LXZ RF Small Signal Transistor Bipolar/HBT 3V 53GHZ Bipolar Transistor Trans GP BJT NPN 3V 0.03A 3-Pin SOT-883C T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Npn, 3V, 53Ghz, Sot883C; Transistor Polarity Nxp RF Bipolar Transistors Bipolar RF Transistors
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN
Package Type 3-XFDFN SOT3; 3-DFN1006 (1.0x0.6) Tape & Reel (TR) TO-3 3-XFDFN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5 milliamps 30 milliamps
VCEO 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data