The CM100DY-13T is a dual-switch IGBT module designed for high-power switching applications such as AC motor control and servo systems. It features a 650 V collector-emitter voltage rating and a 100 A continuous collector current, with a maximum junction temperature of 175 °C. The module is packaged in an insulated type with nickel-plated tab terminals and measures 120 mm in length, 77.5 mm in width, and 32.5 mm in height. Mounting torque for the main terminals is 2.5 to 3.5 N·m using M5 screws, and 3.5 to 4.5 N·m for the heat sink using M6 screws. Thermal resistance from junction to case is 193 K/kW for the IGBT and 304 K/kW for the free-wheeling diode. The device is RoHS compliant and UL recognized under UL1557, File No. E323585.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM100DY-13T#330G |
| Product Name | Power IGBT Transistor |
| Package Type | Std Type |