NXP Semiconductors 12V 11GHZ Bipolar Transistor BFU530WX

Description
RF Small Signal Bipolar Transistor, 0.04A I(C), 1-Element, L Band, Silicon, NPN
Request a Quote Datasheet
Description
RF Small Signal Bipolar Transistor, 0.04A I(C), 1-Element, L Band, Silicon, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BFU530WX - Rochester Electronics
Newburyport, MA, United States
RF Small Signal Bipolar Transistor, 0.04A I(C), 1-Element, L Band, Silicon, NPN

RF Small Signal Bipolar Transistor, 0.04A I(C), 1-Element, L Band, Silicon, NPN

Supplier's Site Datasheet
Singapore, Singapore
12V 11GHZ Bipolar Transistor
283-BFU530WX
12V 11GHZ Bipolar Transistor 283-BFU530WX
RF TRANS NPN 12V 11GHZ SOT323-3 Product overview: BFU530WX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 11GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU530WX can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 11GHZ SOT323-3 Product overview: BFU530WX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 11GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU530WX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - 568-11511-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11511-6-ND
Bipolar RF Transistors 568-11511-6-ND
RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70

RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70

Buy Now Datasheet
Bipolar RF Transistors - 568-11511-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11511-1-ND
Bipolar RF Transistors 568-11511-1-ND
RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70

RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70

Buy Now Datasheet
Bipolar RF Transistors - 568-11511-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-11511-2-ND
Bipolar RF Transistors 568-11511-2-ND
RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70

RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70

Buy Now Datasheet
RF Small Signal Transistor Bipolar/HBT - BFU530WX - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
BFU530WX
RF Small Signal Transistor Bipolar/HBT BFU530WX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1324228-BFU530WX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1324228-BFU530WX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1324228-BFU530WX
Manufacturer: NXP USA Inc. Win Source Part Number: 1324228-BFU530WX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 450mW Voltage - Collector Emitter Breakdown (Max): 12V Current - Collector (Ic) (Max): 40mA Gain: 18.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 8V Frequency - Transition: 11GHz Noise Figure (dB Typ @ f): 0.6dB @ 900MHz Supplier Device Package: SC-70 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 568-11511-2,568-1151 1-1,BFU530WX-ND,568- 11511-6,934067694115 Base Product Number: BFU530 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1324228-BFU530WX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 450mW
Voltage - Collector Emitter Breakdown (Max): 12V
Current - Collector (Ic) (Max): 40mA
Gain: 18.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 8V
Frequency - Transition: 11GHz
Noise Figure (dB Typ @ f): 0.6dB @ 900MHz
Supplier Device Package: SC-70
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 568-11511-2,568-11511-1,BFU530WX-ND,568-11511-6,934067694115
Base Product Number: BFU530
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Bipolar RF Transistors - BFU530WX - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU530WX
Bipolar RF Transistors BFU530WX
RF TRANS NPN 12V 11GHZ SOT323-3

RF TRANS NPN 12V 11GHZ SOT323-3

Supplier's Site Datasheet
Rf Transistor, Aec-Q101, Npn, 12V, Sot323; Msl Nxp - 31AC6240 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Npn, 12V, Sot323; Msl Nxp
31AC6240
Rf Transistor, Aec-Q101, Npn, 12V, Sot323; Msl Nxp 31AC6240
RF TRANSISTOR, AEC-Q101, NPN, 12V, SOT323; MSL:MSL 1 - Unlimited; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, NPN, 12V, SOT323; MSL:MSL 1 - Unlimited; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFU530WX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFU530WX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFU530WX
RF TRANS NPN 12V 11GHZ SOT323-3

RF TRANS NPN 12V 11GHZ SOT323-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number BFU530WX 283-BFU530WX 568-11511-6-ND BFU530WX 1324228-BFU530WX BFU530WX 31AC6240 BFU530WX
Product Name 12V 11GHZ Bipolar Transistor Bipolar RF Transistors RF Small Signal Transistor Bipolar/HBT Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Bipolar RF Transistors Rf Transistor, Aec-Q101, Npn, 12V, Sot323; Msl Nxp Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN NPN
Package Type SC-70 Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3 Automotive
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 40 milliamps 40 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data