Manufacturer: Powerex Inc.
Win Source Part Number: 846764-CM200DU-24F
Series: IGBTMOD™
Features: IGBT Module 1200 V 200 A 890 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 835-1083, CM200DU-24F-ND, CM200DU24F
IGBT MOD 1200V 200A 890W Product overview: CM200DU-24F from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 200A, 890W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 200A, 890W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM200DU-24F can be used for catalog matching and distributor lookup.
IGBT MOD 1200V 200A 890W
POWEREX CM200DU-24F IGBT MODULE, 1.2KV, 200A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 846764-CM200DU-24F | 297-CM200DU-24F | CM200DU-24F | 614-CM200DU-24F | CM200DU-24F |
| Product Name | IGBTs - Modules - CM200DU-24F | 1200V 200A 890W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | POWEREX CM200DU-24F IGBT MODULE, 1.2KV, 200A | IGBT Modules |
| Package Type | SOT3 | Bulk | Module | ||
| Features | IGBT Module 1200 V 200 A 890 W | ||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Packing Method | Bulk | Bulk; Bulk | |||
| Polarity | N-Channel; N-CHANNEL | Half Bridge |