RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SOT-143B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TRANS NPN 12V 11GHZ SOT143B
RF TRANS NPN 12V 11GHZ SOT143B
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFU530VL-ND | BFU530VL | BFU530VL | BFU530VL |
| Product Name | Bipolar RF Transistors | RF Small Signal Transistor Bipolar/HBT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | ||
| Package Type | SOT143; TO-253-4, TO-253AA | SOT143; TO-253-4, TO-253AA | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 12 volts | 12 volts | ||
| Output Power | 0.4500 watts | 0.4500 watts |